onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321S3S HUF75321S3S

Description
N-Channel ULTRAFET POWER MOSFET
Request a Quote Datasheet
Description
N-Channel ULTRAFET POWER MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUF75321S3S - Rochester Electronics
Newburyport, MA, United States
N-Channel ULTRAFET POWER MOSFET

N-Channel ULTRAFET POWER MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321S3S - 068287-HUF75321S3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321S3S
068287-HUF75321S3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321S3S 068287-HUF75321S3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068287-HUF75321S3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 93W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 20V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068287-HUF75321S3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 93W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 20V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - HUF75321S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75321S3S-ND
Single FETs, MOSFETs HUF75321S3S-ND
N-Channel 55V 35A (Tc) 93W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 55V 35A (Tc) 93W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFET N-CH 55V 35A D2PAK - 598-HUF75321S3S - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 35A D2PAK
598-HUF75321S3S
MOSFET N-CH 55V 35A D2PAK 598-HUF75321S3S
MOSFET N-CH 55V 35A D2PAK

MOSFET N-CH 55V 35A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75321S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75321S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75321S3S
MOSFET N-CH 55V 35A D2PAK

MOSFET N-CH 55V 35A D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF75321S3S 068287-HUF75321S3S HUF75321S3S-ND 598-HUF75321S3S HUF75321S3S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321S3S Single FETs, MOSFETs MOSFET N-CH 55V 35A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type D2PAK TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 55 volts 55 volts
PD 93000 milliwatts 93000 milliwatts
Unlock Full Specs
to access all available technical data