High Speed Switching N-Channel Power MosFET, 60V, 70A
Win Source Part Number: 1133899-H7N0608LS90T
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSH7N0608LS90TL-
RoHS Status: Not applicable
N-CHANNEL POWER MOSFET
| Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | RF Transistors |
| Product Number | H7N0608LS90TL-E | 1133899-H7N0608LS90TL-E | H7N0608LS90TL-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |