High Speed Transistor Optocouplers
Manufacturer: ON Semiconductor
Win Source Part Number: 920040-HCPL2530SM
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL2530
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
High Speed Transistor Optocouplers, 1000-BLKBG Product overview: HCPL2530SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2530SM can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | HCPL2530SM | 920040-HCPL2530SM | 903-HCPL2530SM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL2530SM | Bipolar Transistor | |
| Package Type | PDIP-8 GW | SOT3; 8-SMD |