MOSFET N-CH 100V 22A TO220-3 Product overview: HUF75623P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 22A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 22A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75623P3 can be used for catalog matching and distributor lookup.
N-Channel 100V 22A (Tc) 85W (Tc) Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040529-HUF75623P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52nC @ 20V
Max Input Capacitance: 790pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 64 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Audio
22A, 100V, 0.064ohm, N-Channel Power MOSFET, TO-220AB
MOSFET N-CH 100V 22A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 278-HUF75623P3 | HUF75623P3-ND | 040529-HUF75623P3 | HUF75623P3 | HUF75623P3 |
| Product Name | 100V 22A TO220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75623P3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 85000 milliwatts | 85000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220AB | TO-220; TO-220-3 |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |