N-CHANNEL POWER MOSFET Product overview: HUF76113SK8 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76113SK8 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1182452-HUF76113SK8
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
6.5A, 30V, 0.041ohm, N-Channel Power MOSFET, MS-012AA
N-CHANNEL POWER MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Power MOSFET | RF Transistors |
| Product Number | 278-HUF76113SK8 | 1182452-HUF76113SK8 | HUF76113SK8 | HUF76113SK8 |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76113SK8 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Bulk | SOT3 | DIP8 | 8-VFSOP (0.091, 2.30mm Width) |