The HIP2101EIB is an 8-lead EPSOIC package half-bridge gate driver designed for driving N-Channel MOSFETs in high-frequency applications. It supports a 100V bus voltage with a bootstrap diode rated to 114V and features independently controlled high-side and low-side drivers matched to 13ns. The device includes undervoltage protection on both supplies, TTL/CMOS-compatible inputs, and a peak output current of 2A. Thermal performance is enhanced by an exposed pad connected to ground. It operates from -40°C to 125°C and is RoHS compliant. The part meets IEC 60286-3 and JEDEC PUB95 MO-220 standards for QFN/DFN packages, and is compliant with IPC-2221 conductor spacing guidelines for SOIC-style packages.
Manufacturer: Intersil
Win Source Part Number: 920258-HIP2101EIB
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 920258-HIP2101EIB |
| Product Name | PMIC - PMIC - Gate Drivers - HIP2101EIB |
| TJ | -55 to 150 C (-67 to 302 F) |