The HIP4080AIP is a 20-lead plastic PDIP package full-bridge N-channel FET driver IC designed to drive medium-voltage brush motors, voice coil motors, and switching power amplifiers. It supports bootstrap supply voltages up to 95V DC and can switch at frequencies up to 1 MHz with typical rise and fall times of 10 ns. The device features user-programmable dead time, undervoltage protection, and input logic thresholds compatible with 5V to 15V logic levels. Its operating temperature range is -40°C to +85°C, and it meets reliability standards for automotive and industrial applications.
Full Bridge Based MOSFET Driver, 1.4A, MOS, PDIP20
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP4080AIP |
| Package Type | PDIP20 |