onsemi Single FETs, MOSFETs HUF76423D3S

Description
N-Channel 60V 20A (Tc) 85W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 20A (Tc) 85W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF76423D3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76423D3S-ND
Single FETs, MOSFETs HUF76423D3S-ND
N-Channel 60V 20A (Tc) 85W (Tc) Surface Mount TO-252AA

N-Channel 60V 20A (Tc) 85W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
 - HUF76423D3S - Rochester Electronics
Newburyport, MA, United States
20A, 60V, 0.04ohm, N-Channel Power MOSFET, TO-252AA

20A, 60V, 0.04ohm, N-Channel Power MOSFET, TO-252AA

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76423D3S - 068310-HUF76423D3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76423D3S
068310-HUF76423D3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76423D3S 068310-HUF76423D3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068310-HUF76423D3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 32 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068310-HUF76423D3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 32 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 20A MOSFET Transistor
278-HUF76423D3S
60V 20A MOSFET Transistor 278-HUF76423D3S
MOSFET N-CH 60V 20A TO252AA Product overview: HUF76423D3S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76423D3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 20A TO252AA Product overview: HUF76423D3S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76423D3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76423D3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76423D3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76423D3S
MOSFET N-CH 60V 20A TO252AA

MOSFET N-CH 60V 20A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF76423D3S-ND HUF76423D3S 068310-HUF76423D3S 278-HUF76423D3S HUF76423D3S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76423D3S 60V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252AA SOT3; TO-252 (DPAK); TO-252AA Tube TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
rDS(on) 0.0400 ohms
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data