N-CH MOSFET 100V 10A 160mR DPAK Product overview: HUF76609D3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76609D3S can be used for catalog matching and distributor lookup.
10A, 100V, 0.168ohm, N-Channel Power MOSFET, TO-252AA
N-Channel 100V 10A (Tc) 49W (Tc) Surface Mount TO-252AA
MOSFET N-CH 100V 10A DPAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-HUF76609D3S | HUF76609D3S | HUF76609D3S-ND | HUF76609D3S |
| Product Name | 100V 10A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | |
| PD | 49000 milliwatts | |||
| TJ | -55 C (-67 F) |