The HP4410DYT is a 10A, 30V, single N-channel logic level power MOSFET in an SO-8 package, designed for high-efficiency switching applications such as regulators, motor drivers, and battery-powered systems. It has a maximum on-resistance of 0.0135Ω at 10A drain current and 10V gate-source voltage, and 0.020Ω at 8A and 4.5V gate-source voltage. The device supports continuous drain current up to 10A, pulsed drain current up to 50A, and operates with a junction temperature range from -55°C to 150°C. Thermal resistance from junction to ambient is 50°C/W when mounted on FR-4 material. The part is specified for surface mount and differs from the base part only in packaging, being supplied in tape and reel.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 920573-HP4410DYT
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 920573-HP4410DYT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HP4410DYT |
| Package Type | SOT3 |