MOSFET N-CH 20V 20A TO252AA Product overview: HUF76013D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76013D3ST can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040531-HUF76013D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 624pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
20A, 20V, N-Channel Power MOSFET, TO-252AA
MOSFET N-CH 20V 20A TO252AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 278-HUF76013D3ST | 040531-HUF76013D3ST | HUF76013D3ST | HUF76013D3ST |
| Product Name | 20V 20A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76013D3ST | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 50000 milliwatts | 50000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Bulk | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252AA | Surface Mount |