The H11A8173SD is a surface-mount, 4-pin phototransistor optocoupler with a 5000Vrms input-output isolation voltage and a collector-emitter breakdown voltage of 70V. It features a current transfer ratio in the range of 63% to 125% for the H11A617B variant, and supports reverse polarity input. The device is rated for operating temperatures from -55°C to 100°C and is compatible with Pb-free reflow soldering at 260°C for 10 seconds. It meets C-UL, UL, and VDE safety certifications and is housed in a 4-pin surface-mount gull-wing package with dimensions specified for SEATING PLANE and lead coplanarity.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 873121-H11A8173SD
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Package: Bulk
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.40.8000
Other Part Number: 2156-H11A8173SD, 2156-H11A8173SD-FSTR
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 873121-H11A8173SD |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11A8173SD |
| Package Type | SOT3; 4-SMD |