The HIP2101IB is an 8-lead SOIC package half-bridge gate driver designed to drive N-channel MOSFETs in high-frequency applications. It features independent TTL/CMOS-compatible inputs, a 1Ω on-chip bootstrap diode, and operates with a supply voltage range of 9V to 14V. Dual undervoltage protection ensures outputs remain low during supply faults. Propagation delays are matched to 13ns typ, with rise and fall times of 10ns into a 1000pF load. The device meets RoHS standards and is rated for operation from -40°C to 125°C.
Half Bridge Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP2101IB |
| Package Type | SOP8 |