Rochester Electronics Optoisolators - Transistor, Photovoltaic Output - HCPL2531M HCPL2531M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 873319-HCPL2531M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 873319-HCPL2531M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCPL2531M is a dual-channel, 8-pin dual in-line package high-speed transistor optocoupler with an AlGaAs LED optically coupled to a high-speed photodetector transistor. It supports a data rate of 1 MBit/s and guarantees current transfer ratio from 0°C to 70°C. The device features no base connection for improved noise immunity and provides a common mode transient immunity of at least 10,000 V/μs. It meets UL1577 with a 5,000 VAC RMS isolation rating for one minute and complies with DIN EN/IEC60747-5-5. External creepage is ≥8.0 mm and clearance is ≥7.4 mm. The case temperature maximum is 150°C and input current is limited to 200 mA. Propagation delay is 0.18 µs to logic high and 0.4 µs to logic low under specified conditions.

Datasheet Summary
Powered by GS/AI

The HCPL2531M is a dual-channel, 8-pin dual in-line package high-speed transistor optocoupler with an AlGaAs LED optically coupled to a high-speed photodetector transistor. It supports a data rate of 1 MBit/s and guarantees current transfer ratio from 0°C to 70°C. The device features no base connection for improved noise immunity and provides a common mode transient immunity of at least 10,000 V/μs. It meets UL1577 with a 5,000 VAC RMS isolation rating for one minute and complies with DIN EN/IEC60747-5-5. External creepage is ≥8.0 mm and clearance is ≥7.4 mm. The case temperature maximum is 150°C and input current is limited to 200 mA. Propagation delay is 0.18 µs to logic high and 0.4 µs to logic low under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL2531M - 873319-HCPL2531M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL2531M
873319-HCPL2531M
Optoisolators - Transistor, Photovoltaic Output - HCPL2531M 873319-HCPL2531M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 873319-HCPL2531M Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 873319-HCPL2531M
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873319-HCPL2531M
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL2531M
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 25493231 - Radwell International
Fuji Electric Corp. of America
View Details
60 V, 300 mA N-channel Trench MOSFET - 2N7002,235 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers