Rochester Electronics TRANSISTORS - RF Transistors (BJT) - HFA3127B96 HFA3127B96

Description
Manufacturer: Intersil Win Source Part Number: 920185-HFA3127B96 Operating Temperature Range: 150°C (TJ) Features: RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.21.0075 Other Part Number: 2156-HFA3127B96-ILTR -ND, 2156-HFA3127B96
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 920185-HFA3127B96 Operating Temperature Range: 150°C (TJ) Features: RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.21.0075 Other Part Number: 2156-HFA3127B96-ILTR -ND, 2156-HFA3127B96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - HFA3127B96 - 920185-HFA3127B96 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - HFA3127B96
920185-HFA3127B96
TRANSISTORS - RF Transistors (BJT) - HFA3127B96 920185-HFA3127B96
Manufacturer: Intersil Win Source Part Number: 920185-HFA3127B96 Operating Temperature Range: 150°C (TJ) Features: RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.21.0075 Other Part Number: 2156-HFA3127B96-ILTR -ND, 2156-HFA3127B96

Manufacturer: Intersil
Win Source Part Number: 920185-HFA3127B96
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.21.0075
Other Part Number: 2156-HFA3127B96-ILTR-ND, 2156-HFA3127B96

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 920185-HFA3127B96
Product Name TRANSISTORS - RF Transistors (BJT) - HFA3127B96
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details