HCPL0531 - 1MBIT/S High Speed Dual Channel Transistor- 1kV/us
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042516-HCPL0531R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 450ns, 300ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | HCPL0531R2 | 1042516-HCPL0531R2 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL0531R2 | |
| Package Type | O-SO8HS | SOT3; 8-SO Tall |