Insulated Gate Bipolar Transistor, 4500V V(BR)CES, N-Channel
IGBT Module Trench Field Stop Single Switch 4500V 1200A 15000W Chassis Mount Module
IGBT MODULE 4500V 1200A
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FZ1200R45HL3BPSA1 | FZ1200R45HL3BPSA1-ND | FZ1200R45HL3BPSA1 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | AG-IHVB190-311 | Module |