The HIP2106AIRZ-T is a high-frequency MOSFET driver designed for synchronous buck converter topologies, featuring a single PWM input and adaptive shoot-through protection to prevent simultaneous conduction of high-side and low-side N-channel MOSFETs. It is packaged in a 10-lead 3mm × 3mm dual flat no-lead (DFN) package, compliant with JEDEC PUB95 MO-220 QFN-Quad Flat No Leads standard. Operated from a single 5V supply, it provides 4A typical sink current for the lower gate driver and supports 3.3V and 5V PWM inputs. The driver includes a power-on reset and low tri-state hold-off time of 20ns, with drive performance enabling less than 15ns rise/fall time on a 3nF load.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP2106AIRZ-T |
| Package Type | DFN |