Renesas Electronics Corporation MOSFET Transistor FX6ASJ-2-T13#B00

Description
MOSFET P-CH Product overview: FX6ASJ-2-T13#B00 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FX6ASJ-2-T13#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH Product overview: FX6ASJ-2-T13#B00 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FX6ASJ-2-T13#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFET Transistor - 289-FX6ASJ-2-T13#B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
289-FX6ASJ-2-T13#B00
MOSFET Transistor 289-FX6ASJ-2-T13#B00
MOSFET P-CH Product overview: FX6ASJ-2-T13#B00 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FX6ASJ-2-T13#B00 can be used for catalog matching and distributor lookup.

MOSFET P-CH Product overview: FX6ASJ-2-T13#B00 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FX6ASJ-2-T13#B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FX6ASJ-2-T13#B00 - Rochester Electronics
Newburyport, MA, United States
High Speed Switching P-Channel Power MosFET, 100V, 6A

High Speed Switching P-Channel Power MosFET, 100V, 6A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1139998-FX6ASJ-2-T13#B00 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1139998-FX6ASJ-2-T13#B00
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1139998-FX6ASJ-2-T13#B00
Win Source Part Number: 1139998-FX6ASJ-2-T13 #B00 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSFX6ASJ-2-T13#B 00,2156-FX6ASJ-2-T13 #B00 RoHS Status: Not applicable

Win Source Part Number: 1139998-FX6ASJ-2-T13#B00
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSFX6ASJ-2-T13#B00,2156-FX6ASJ-2-T13#B00
RoHS Status: Not applicable

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FX6ASJ-2-T13#B00
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FX6ASJ-2-T13#B00
MOSFET P-CH

MOSFET P-CH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FX6ASJ-2-T13#B00 FX6ASJ-2-T13#B00 1139998-FX6ASJ-2-T13#B00 FX6ASJ-2-T13#B00
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk MP-3A-4 SOT3
Unlock Full Specs
to access all available technical data