The HCPL2530M is an 8-pin DIP dual-channel high-speed transistor optocoupler consisting of an AlGaAs LED optically coupled to a high-speed photodetector transistor for each channel. It features a minimum common mode transient immunity of 10,000 V/μs at logic high and low levels, a current transfer ratio of 15% to 50% at 16 mA input current, and a propagation delay of 0.25 μs to 2.0 μs depending on load conditions. It operates with a supply voltage of 4.5 V to 20 V and an ambient temperature range of 0°C to 70°C. The device meets UL 1577 for 5,000 VAC RMS for 1 minute isolation and DIN EN/IEC 60747-5-5 safety standards, with a maximum working insulation voltage of 890 V peak, 7.4 mm clearance, and 8.0 mm creepage distance.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 873318-HCPL2530M
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms Channel 8-DIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 873318-HCPL2530M |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL2530M |
| Package Type | SOT3; 8-DIP |