N-Channel power MOSFET designed for switching applications such as regulators, converters, and motor drivers, available in TO-220AB or TO-263AB packages. Rated for 100A continuous drain current, 55V drain-to-source voltage, and 175W power dissipation, with a maximum on-resistance of 0.008 Ω at 10V gate drive. Operating junction temperature ranges from -55°C to 175°C. Features avalanche energy rating, thermal impedance of 0.85°C/W junction-to-case, and a pulsed drain current capability of 390A. Includes a temperature-compensa
N-Channel Power MOSFET, 100A, 55V
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | HRF3205F102 |
| Polarity | N-Channel |