onsemi N-Channel MOSFET Transistor HUF76139S3ST

Description
75A, 30V, 0.01ohm, N-Channel Power MOSFET, TO-263AB
Request a Quote Datasheet
Description
75A, 30V, 0.01ohm, N-Channel Power MOSFET, TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUF76139S3ST - Rochester Electronics
Newburyport, MA, United States
75A, 30V, 0.01ohm, N-Channel Power MOSFET, TO-263AB

75A, 30V, 0.01ohm, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-HUF76139S3ST
N-Channel MOSFET Transistor 278-HUF76139S3ST
N-CHANNEL POWER MOSFET Product overview: HUF76139S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76139S3ST can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: HUF76139S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76139S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76139S3ST - 277034-HUF76139S3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76139S3ST
277034-HUF76139S3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76139S3ST 277034-HUF76139S3ST
Manufacturer: Fairchild Semiconductor Win Source Part Number: 277034-HUF76139S3ST Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 277034-HUF76139S3ST
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76139S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76139S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76139S3ST
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number HUF76139S3ST 278-HUF76139S3ST 277034-HUF76139S3ST HUF76139S3ST
Product Name N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76139S3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
rDS(on) 0.0100 ohms
Package Type TO-263; TO-263AB Bulk TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data