N-Channel Logic Level UltraFET Power MOSFET in a TO-252AA package, rated for 100 V drain-to-source voltage and 20 A continuous drain current, with a maximum on-resistance of 54 mΩ at VGS = 5 V and 52 mΩ at VGS = 10 V. It features a thermal resistance junction-to-case of 1.36 °C/W and operates from -55 °C to 175 °C. The device meets AEC-Q200 qualification for automotive applications and is RoHS compliant.
N-Channel Logic Level UltraFET Power MOSFET 100V, 20A, 52mOhm
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | HUF76629D3STNL |
| Polarity | N-Channel |