The HIP2100IB is an 8-lead SOIC package half-bridge N-channel MOSFET driver designed for high-frequency applications up to 100V. It features independent low-side and high-side drivers with 8ns matching, an on-chip 1Ω bootstrap diode, and undervoltage protection on both supplies. The device supports bootstrap supply voltages up to 114V DC, drives 1000pF loads with typical 10ns rise and fall times, and operates with CMOS input thresholds for improved noise immunity. It is rated for operation from -40°C to +125°C and is RoHS compliant. The part is compliant with IPC-2221 100V conductor spacing guidelines.
Half Bridge Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP2100IB |
| Package Type | SOP8 |