IGBT 600V 17A 70W Through Hole TO-220-3
HGTP3N60A4 - N-Channel Insulated Gate Bipolar Transistor
IGBT 600V 17A 70W TO220AB
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | HGTP3N60A4-ND | HGTP3N60A4 | HGTP3N60A4 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |