Rochester Electronics PMIC - PMIC - Gate Drivers - HIP2106IB HIP2106IB

Description
Manufacturer: Intersil Win Source Part Number: 854546-HIP2106IB Series: * Features: Gate Driver IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 854546-HIP2106IB Series: * Features: Gate Driver IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIP2106IB is an 8-lead SOIC packaged half-bridge gate driver IC designed to drive N-channel MOSFETs in high-frequency applications up to 500kHz. It operates with a supply voltage range of 9V to 16.5V and features independent control of high- and low-side outputs with 8ns matching. The device includes an on-chip 1Ω bootstrap diode supporting bootstrap supply voltages up to 116VDC, undervoltage protection on both supplies, and CMOS input thresholds for noise immunity. Propagation delays are typically 70ns with rise and fall times of 20ns into a 1000pF load. It meets thermal specifications for operation from -40°C to 85°C and is rated for 10V/ns slew rate on the high-side source. The packaging is an 8-lead small outline plastic (SOIC) as specified by JEDEC M8.15 standard.

Datasheet Summary
Powered by GS/AI

The HIP2106IB is an 8-lead SOIC packaged half-bridge gate driver IC designed to drive N-channel MOSFETs in high-frequency applications up to 500kHz. It operates with a supply voltage range of 9V to 16.5V and features independent control of high- and low-side outputs with 8ns matching. The device includes an on-chip 1Ω bootstrap diode supporting bootstrap supply voltages up to 116VDC, undervoltage protection on both supplies, and CMOS input thresholds for noise immunity. Propagation delays are typically 70ns with rise and fall times of 20ns into a 1000pF load. It meets thermal specifications for operation from -40°C to 85°C and is rated for 10V/ns slew rate on the high-side source. The packaging is an 8-lead small outline plastic (SOIC) as specified by JEDEC M8.15 standard.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HIP2106IB - 854546-HIP2106IB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HIP2106IB
854546-HIP2106IB
PMIC - PMIC - Gate Drivers - HIP2106IB 854546-HIP2106IB
Manufacturer: Intersil Win Source Part Number: 854546-HIP2106IB Series: * Features: Gate Driver IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 854546-HIP2106IB
Series: *
Features: Gate Driver IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 854546-HIP2106IB
Product Name PMIC - PMIC - Gate Drivers - HIP2106IB
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers
 - 2ED2742S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7207-30B,118 - 1025187-BUK7207-30B,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 167000 milliwatts
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers