The HIP2101EIBT is a 100V half-bridge N-channel MOSFET driver with independent high-side and low-side gate drivers matched to 13ns, designed for high-frequency applications including telecom and avionics DC-DC converters. It is packaged in an 8-lead EPSOIC with an exposed pad for improved thermal performance, and operates over a temperature range of -40°C to 125°C. The device features on-chip 1Ω bootstrap diode, TTL/CMOS-compatible inputs, undervoltage protection on both supplies, and drives a 1000pF load with typical 10ns rise and fall times. It meets RoHS compliance and is certified under JEDEC PUB95 MO-220 for QFN/DFN packages. The part is a Pb-free variant of the HIP2101 series, with a maximum bootstrap supply voltage of 114VDC and peak output drive current of 2A.
Half Bridge Based MOSFET Driver, 2A, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP2101EIBT |
| Package Type | SOP8 |