IGBT Module Trench Field Stop Single Switch 3300V 1000A 1600W Chassis Mount Module
Insulated Gate Bipolar Transistor, 3300V V(BR)CES, N-Channel
IGBT MOD 3300V 1000A 1600W
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FZ1000R33HL3BPSA1-ND | FZ1000R33HL3BPSA1 | FZ1000R33HL3BPSA1 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | Module | AG-IHVB13-311 |