onsemi Single FETs, MOSFETs HUF76009D3ST

Description
N-Channel 20V 20A (Tc) 41W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 20V 20A (Tc) 41W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF76009D3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76009D3ST-ND
Single FETs, MOSFETs HUF76009D3ST-ND
N-Channel 20V 20A (Tc) 41W (Tc) Surface Mount TO-252AA

N-Channel 20V 20A (Tc) 41W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76009D3ST - 1010039-HUF76009D3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76009D3ST
1010039-HUF76009D3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76009D3ST 1010039-HUF76009D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1010039-HUF76009D3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 470pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1010039-HUF76009D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 470pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 20A DPAK MOSFET Transistor
278-HUF76009D3ST
20V 20A DPAK MOSFET Transistor 278-HUF76009D3ST
MOSFET N-CH 20V 20A DPAK Product overview: HUF76009D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76009D3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 20A DPAK Product overview: HUF76009D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76009D3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HUF76009D3ST - Rochester Electronics
Newburyport, MA, United States
20A, 20V, 0.039ohm, N-Channel Power MOSFET, TO-252AA

20A, 20V, 0.039ohm, N-Channel Power MOSFET, TO-252AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76009D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76009D3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76009D3ST
MOSFET N-CH 20V 20A TO252AA

MOSFET N-CH 20V 20A TO252AA

Supplier's Site
MOSFET N-CH 20V 20A DPAK - 598-HUF76009D3ST - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 20A DPAK
598-HUF76009D3ST
MOSFET N-CH 20V 20A DPAK 598-HUF76009D3ST
MOSFET N-CH 20V 20A DPAK

MOSFET N-CH 20V 20A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number HUF76009D3ST-ND 1010039-HUF76009D3ST 278-HUF76009D3ST HUF76009D3ST HUF76009D3ST 598-HUF76009D3ST
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76009D3ST 20V 20A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 20A DPAK
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 20 volts
PD 41000 milliwatts 41000 milliwatts 41000 milliwatts
Unlock Full Specs
to access all available technical data