The HCPL4503TM is a high-speed transistor optocoupler in a 0.4" lead spacing package, designed for applications such as line receivers and TTL/CMOS output interfaces. It features 5 kV RMS isolation, a 1 Mbit/s data rate, and a typical common mode rejection of 50 kV/ms. The device includes an internal noise shield and has a guaranteed current transfer ratio of 19% to 50% at 16 mA forward current and 25°C. It operates over a temperature range of -40°C to 100°C and is UL recognized (File # E90700).
Transistor Output Optocoupler, 1-Element, 5000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | HCPL4503TM |
| Package Type | CDIP |