Manufacturer: Renesas Electronics America
Win Source Part Number: 067783-HAT1043M-EL-E
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 4.4A, 20V, P-Channel MOSFET
4.4A, 20V, P-CHANNEL MOSFET Product overview: HAT1043M-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4.4A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.4A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HAT1043M-EL-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067783-HAT1043M-EL-E | HAT1043M-EL-E | 285-HAT1043M-EL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1043M-EL-E | P-Channel 4.4A 20V MOSFET Transistor | |
| Package Type | SOT3 | SOT | Bulk |