The HIP4082 is an 80V, 1.25A peak current H-bridge N-channel MOSFET driver IC designed for PWM motor control and UPS applications. It is available in a 16-lead plastic SOIC (N) package and operates over a temperature range of -55°C to +125°C. The device independently drives four N-channel MOSFETs in half-bridge or full-bridge configurations with a bootstrap supply voltage up to 95VDC, user-programmable dead time from 0.1 to 4.5µs, and rise and fall times of typically 15ns for a 1000pF load. It includes shoot-through and undervoltage protection, and is RoHS compliant with Pb-free anneal processing. The part supports logic levels from 5V to 15V and features a disable function that overrides input control and refreshes the bootstrap capacitor.
Full Bridge Based MOSFET Driver, 1.3A, MOS, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HIP4082IBTS2457 |
| Package Type | SOIC16 |