onsemi MOSFETs HUF75344P3

Description
MOSFET, Fairchild, HUF75344P3
Request a Quote Datasheet
Description
MOSFET, Fairchild, HUF75344P3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8076689 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8076689
MOSFETs 8076689
MOSFET, Fairchild, HUF75344P3

MOSFET, Fairchild, HUF75344P3

Supplier's Site
Singapore, Singapore
75a 55V MOSFET Transistor
2088-HUF75344P3
75a 55V MOSFET Transistor 2088-HUF75344P3
MOSFETs 75a 55V NCh UltraFET Product overview: HUF75344P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75344P3 can be used for catalog matching and distributor lookup.

MOSFETs 75a 55V NCh UltraFET Product overview: HUF75344P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75344P3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - HUF75344P3 - Rochester Electronics
Newburyport, MA, United States
HUF75344 - N-Channel ULTRAFET, POWER MOSFET

HUF75344 - N-Channel ULTRAFET, POWER MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75344P3 - 007526-HUF75344P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75344P3
007526-HUF75344P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75344P3 007526-HUF75344P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007526-HUF75344P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 285W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 20V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007526-HUF75344P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 285W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 20V
Max Input Capacitance: 3200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - HUF75344P3FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75344P3FS-ND
Single FETs, MOSFETs HUF75344P3FS-ND
N-Channel 55V 75A (Tc) 285W (Tc) Through Hole TO-220-3

N-Channel 55V 75A (Tc) 285W (Tc) Through Hole TO-220-3

Buy Now Datasheet
N Channel Mosfet, 55V, 75A; Channel Type Onsemi - 83F5502 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 75A; Channel Type Onsemi
83F5502
N Channel Mosfet, 55V, 75A; Channel Type Onsemi 83F5502
N CHANNEL MOSFET, 55V, 75A; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 75A; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75344P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75344P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75344P3
MOSFET N-CH 55V 75A TO220-3

MOSFET N-CH 55V 75A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75a 55V NCh UltraFET

MOSFET 75a 55V NCh UltraFET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8076689 2088-HUF75344P3 HUF75344P3 007526-HUF75344P3 HUF75344P3FS-ND 83F5502 HUF75344P3 HUF75344P3
Product Name MOSFETs 75a 55V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75344P3 Single FETs, MOSFETs N Channel Mosfet, 55V, 75A; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab Tube TO-220; TO-220-JDEC TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Number of units in IC 1
PD 285 milliwatts 285000 milliwatts
Unlock Full Specs
to access all available technical data