Power Field-Effect Transistor
Power Field-Effect Transistor
MOSFET 2N-CH 450V 0.7A 8SOIC Product overview: FW276-TL-2H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW276-TL-2H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1040408-FW276-TL-2H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 700mA
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 3.7nC @ 10V
Max Input Capacitance: 55pF @ 20V
Maximum Rds On at Id,Vgs: 12.1 Ohm @ 350mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 450V 0.7A 8SOIC
ON SEMICONDUCTOR FW276-TL-2HDual MOSFET, Dual N Channel, 700 mA, 450 V, 9.3 ohm, 10 V, 4.5 V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FW276-TL-2H | 289-FW276-TL-2H | 1040408-FW276-TL-2H | FW276-TL-2H | 598-FW276-TL-2H |
| Product Name | 450V 0.7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW276-TL-2H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | ON SEMICONDUCTOR FW276-TL-2HDual MOSFET, Dual N Channel, 700 mA, 450 V, 9.3 ohm, 10 V, 4.5 V | |
| Package Type | EIAJ8 | Bulk | SOT3; 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | |
| Packing Method | Tape Reel; Tape & Reel | Bulk | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Polarity | N-Channel |