The HAT1035R-EL-E is a silicon P-channel power MOSFET designed for high-speed power switching in standard applications. It is packaged in an SOP-8<FP-8DAV> case, measuring 4.90 mm by 3.95 mm, with a typical mass of 0.085 g. The device features a drain-to-source voltage rating of -150 V, a gate-to-source voltage rating of ±15 V, and a continuous drain current of -0.25 A. It has a typical on-resistance of 5.0 Ω at -10 V gate drive and 6.2 Ω at -4 V gate drive. The MOSFET meets the Standard quality grade classification per Renesas Electronics and is supplied in tape packaging.
Manufacturer: Renesas Electronics America
Win Source Part Number: 873213-HAT1035R-EL-E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 873213-HAT1035R-EL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1035R-EL-E |
| Package Type | SOT3 |