Win Source Part Number: 1061748-HAF2001-90-E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): IRL2703PBF; IRLI540NPBF; IRLIZ34NPBF; IRLU3105PBF; IRFP9140PBF; IRFP360PBFHAF2001(90
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHAF2001-90-E,2
RoHS Status: Not applicable
Power Field-Effect Transistor, 20A, 60V, N-Channel MOSFET
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | 1061748-HAF2001-90-E | HAF2001-90-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | |
| Package Type | SOT3 | TO-220; TO-220FM |