The HN1B01FDW1T1 is a complementary dual general purpose amplifier transistor integrating PNP and NPN bipolar junction transistors in a surface mount SC-74 package. It has a collector-emitter voltage rating of 50 V, collector current of 200 mA, and power dissipation of 380 mW. The DC current gain (hFE) ranges from 200 to 400 at a collector current of 2.0 mA and collector-emitter voltage of 6.0 V. The collector-emitter saturation voltage is 0.15 V to 0.3 V for the PNP and 0.15 V to 0.25 V for the NPN at 100 mA collector current and 10 mA base current. The device meets moisture sensitivity level 1 and human body model ESD rating of 3A. The junction temperature range is -55°C to +150°C, and the package dimensions conform to SC-74 case style 318F-05.
Manufacturer: ON Semiconductor
Win Source Part Number: 920561-HN1B01FDW1T1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 50V 200mA - 380mW Surface Mount SC-74
Package: Bulk
Package: SC-74, SOT-457
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-74
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.21.0095
Other Part Number: 2156-HN1B01FDW1T1, 2156-HN1B01FDW1T1-ON
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 920561-HN1B01FDW1T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - HN1B01FDW1T1 |
| Polarity | NPN; PNP |