The HCPL2731SM is a surface-mount, 8-pin DIP optocoupler in the HCPL2731M series, featuring a split Darlington photodetector for high current transfer ratio and low input current requirements. It offers a current transfer ratio of 2000% to 3500% at 0.5 mA input current and 4.5 V supply, with a maximum output collector current of 60 mA per channel and a peak input current of 40 mA. The device provides 5,000 VAC RMS isolation for one minute, meets UL1577 and DIN EN/IEC60747-5-5 safety standards, and operates from -40°C to 100°C. It includes an integrated emitter-base resistor for temperature stability and a common mode transient immunity of up to 10 kV/µs. The package is an 8-pin SMD with lead bend configuration, suitable for surface mount assembly.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 873334-HCPL2731SM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms Channel 8-SMD
Package: Bulk
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 873334-HCPL2731SM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL2731SM |
| Package Type | SOT3; 8-SMD |