The HUF76105SK8T is an N-channel logic-level UltraFET power MOSFET in a MS-012AA package, designed for efficient switching in applications such as power converters, motor drivers, and battery-operated systems. It has a continuous drain current rating of 5.5A at 25°C and a drain-to-source voltage rating of 30V, with a maximum on-resistance of 0.050Ω at VGS=10V and ID=5.5A. The device features a gate-source threshold voltage of 1 to 3V, a thermal resistance of 50°C/W with a 0.76 in² copper pad, and operates over a junction temperature range of -55°C to 150°C. It meets the AEC-Q200 automotive qualification standard and is RoHS compliant. The 'T' suffix indicates tape and reel packaging.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 874010-HUF76105SK8T
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 874010-HUF76105SK8T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76105SK8T |
| Package Type | SOT3 |