3A, 150V, 0.095ohm, N-Channel Power MOSFET, MS-012AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044203-HUF75831SK8T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 20V
Max Input Capacitance: 1175pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 95 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET N-CH 150V 3A 8SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | HUF75831SK8T | 1044203-HUF75831SK8T | HUF75831SK8T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75831SK8T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | |
| rDS(on) | 0.0950 ohms | ||
| Package Type | SOIC8 | SOT3; 8-SOP | Surface Mount |
| V(BR)DSS | 150 volts |