onsemi Dual 30V 4.5A -30V MOSFET Transistor FW344A-TL-2W

Description
Pch+Nch Power MOSFET, 30V, 4.5A, 64mΩ, -30V, -3.5A, 102mΩ, Complementary Dual SOIC8, SOIC8 NB EP, 2500-REEL Product overview: FW344A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 4.5A, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4.5A, -30V, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW344A-TL-2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pch+Nch Power MOSFET, 30V, 4.5A, 64mΩ, -30V, -3.5A, 102mΩ, Complementary Dual SOIC8, SOIC8 NB EP, 2500-REEL Product overview: FW344A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 4.5A, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4.5A, -30V, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW344A-TL-2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V 4.5A -30V MOSFET Transistor
289-FW344A-TL-2W
Dual 30V 4.5A -30V MOSFET Transistor 289-FW344A-TL-2W
Pch+Nch Power MOSFET, 30V, 4.5A, 64mΩ, -30V, -3.5A, 102mΩ, Complementary Dual SOIC8, SOIC8 NB EP, 2500-REEL Product overview: FW344A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 4.5A, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4.5A, -30V, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW344A-TL-2W can be used for catalog matching and distributor lookup.

Pch+Nch Power MOSFET, 30V, 4.5A, 64mΩ, -30V, -3.5A, 102mΩ, Complementary Dual SOIC8, SOIC8 NB EP, 2500-REEL Product overview: FW344A-TL-2W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 4.5A, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4.5A, -30V, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW344A-TL-2W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW344A-TL-2W - 1040411-FW344A-TL-2W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW344A-TL-2W
1040411-FW344A-TL-2W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW344A-TL-2W 1040411-FW344A-TL-2W
Manufacturer: ON Semiconductor Win Source Part Number: 1040411-FW344A-TL-2W Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate, 4V Drive Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.7W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A, 3.5A Max Gate Charge: 5.6nC @ 10V Max Input Capacitance: 280pF @ 10V Maximum Rds On at Id,Vgs: 64 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 1040411-FW344A-TL-2W
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate, 4V Drive
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.7W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A, 3.5A
Max Gate Charge: 5.6nC @ 10V
Max Input Capacitance: 280pF @ 10V
Maximum Rds On at Id,Vgs: 64 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals

Buy Now Datasheet
 - FW344A-TL-2W - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Trans MOSFET N/P-CH 30V/-30V 4.5A/-3.5A 8-Pin SOT-96 T/R - 598-FW344A-TL-2W - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N/P-CH 30V/-30V 4.5A/-3.5A 8-Pin SOT-96 T/R
598-FW344A-TL-2W
Trans MOSFET N/P-CH 30V/-30V 4.5A/-3.5A 8-Pin SOT-96 T/R 598-FW344A-TL-2W
Trans MOSFET N/P-CH 30V/-30V 4.5A/-3.5A 8-Pin SOT-96 T/R

Trans MOSFET N/P-CH 30V/-30V 4.5A/-3.5A 8-Pin SOT-96 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FW344A-TL-2W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FW344A-TL-2W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW344A-TL-2W
MOSFET N/P-CH 30V 8SOIC

MOSFET N/P-CH 30V 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FW344A-TL-2W 1040411-FW344A-TL-2W FW344A-TL-2W 598-FW344A-TL-2W FW344A-TL-2W
Product Name Dual 30V 4.5A -30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW344A-TL-2W Trans MOSFET N/P-CH 30V/-30V 4.5A/-3.5A 8-Pin SOT-96 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1700 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Polarity P-Channel
Unlock Full Specs
to access all available technical data