The HCPL2531TSVM is an 8-pin DIP dual-channel high-speed transistor optocoupler comprising two channels, each with an AlGaAs LED optically coupled to a high-speed photodetector transistor. It features a maximum isolate voltage of 5,000 VAC RMS for one minute, a minimum common mode transient immunity of 15,000 V/μs, and a current transfer ratio of 15% to 50% under specified conditions. It meets UL1577 and DIN EN/IEC 60747-5-5 safety standards, with a maximum operating temperature of 100°C and a junction temperature limit of 125°C. The part includes DIN EN/IEC 60747-5-5 option certification and has a 0.4-inch lead spacing. It is suitable for line receivers, pulse transformer replacement, and output interfacing to CMOS-LSTTL-TTL. The package ensures 8.0 mm external creepage and 10.16 mm external clearance.
High Speed Transistor Optocouplers
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | HCPL2531TSVM |
| Package Type | PDIP-8 GW |