The HCPL0534 is a dual-channel high-speed transistor optocoupler with an AlGaAs LED optically coupled to a high-speed photodetector in an 8-pin small outline package. It offers a data rate of 1 MBit/s and a minimum common mode transient immunity of 15,000 V/µs at V_CM = 1500 V. The device operates over a temperature range of -40°C to 85°C, with an isolation voltage of 2500 Vrms RMS and an isolation capacitance of 0.2 pF. It meets UL 94 V-0, VDE0884, and BSI standards. The output is open collector with a maximum output current of 16 mA and supply voltage up to 30 V.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 873305-HCPL0534R1
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 873305-HCPL0534R1 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL0534R1 |
| Package Type | SOT3; 8-SOIC |