Renesas Electronics Corporation HIP4080AIBZ

Description
Full Bridge Based MOSFET Driver, PDSO20
Request a Quote
Description
Full Bridge Based MOSFET Driver, PDSO20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIP4080AIBZ is a high-frequency, 80V full-bridge N-channel FET driver in a 20-lead SOIC package. It supports bootstrap and charge-pump circuits for high-side gate drive, with user-programmable dead time and a disable function that pulls all outputs low. The device operates from a 9.5V to 15V supply, with propagation delays of approximately 55ns and rise and fall times of typically 10ns when driving a 1000pF load at 1MHz. It includes undervoltage protection, logic thresholds compatible with 5V to 15V inputs, and is qualified for operation from -40°C to +85°C. The IC meets RoHS standards and is available in a lead-free version.

Datasheet Summary
Powered by GS/AI

The HIP4080AIBZ is a high-frequency, 80V full-bridge N-channel FET driver in a 20-lead SOIC package. It supports bootstrap and charge-pump circuits for high-side gate drive, with user-programmable dead time and a disable function that pulls all outputs low. The device operates from a 9.5V to 15V supply, with propagation delays of approximately 55ns and rise and fall times of typically 10ns when driving a 1000pF load at 1MHz. It includes undervoltage protection, logic thresholds compatible with 5V to 15V inputs, and is qualified for operation from -40°C to +85°C. The IC meets RoHS standards and is available in a lead-free version.

Suppliers

Company
Product
Description
Supplier Links
 - HIP4080AIBZ - Rochester Electronics
Newburyport, MA, United States
Full Bridge Based MOSFET Driver, PDSO20

Full Bridge Based MOSFET Driver, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number HIP4080AIBZ
Package Type SOICW
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6Y57-60PX - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 60 volts
IDSS 23000 milliamps
Package Type SC-100, SOT-669
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers