onsemi 600V 75A IGBT Transistor HGTG40N60A4

Description
600V 75A IGBT Transistor TO-247 Product overview: HGTG40N60A4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG40N60A4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 75A IGBT Transistor TO-247 Product overview: HGTG40N60A4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG40N60A4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A IGBT Transistor
279-HGTG40N60A4
600V 75A IGBT Transistor 279-HGTG40N60A4
600V 75A IGBT Transistor TO-247 Product overview: HGTG40N60A4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG40N60A4 can be used for catalog matching and distributor lookup.

600V 75A IGBT Transistor TO-247 Product overview: HGTG40N60A4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG40N60A4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - HGTG40N60A4 - 204794-HGTG40N60A4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTG40N60A4
204794-HGTG40N60A4
IGBTs - Single - HGTG40N60A4 204794-HGTG40N60A4
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204794-HGTG40N60A4 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 350nC Family Name: HGTG40N60A4 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 625W Pulsed Collector Current: 300A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 40A Total Switching Energy(Ets): 400μJ (on), 370μJ (off) Turn-on and Turn-off delay time: 25ns/145ns Testing Conditions: 390V, 40A, 2.2 Ohm, 15V Alternative Parts (Cross-Reference): STGW35NB60S; IXGH30N60B2; IXGH39N60BD1SN; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204794-HGTG40N60A4
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 350nC
Family Name: HGTG40N60A4
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 625W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 40A
Total Switching Energy(Ets): 400μJ (on), 370μJ (off)
Turn-on and Turn-off delay time: 25ns/145ns
Testing Conditions: 390V, 40A, 2.2 Ohm, 15V
Alternative Parts (Cross-Reference): STGW35NB60S; IXGH30N60B2; IXGH39N60BD1SN;
Introduction Date: December 17, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
 - HGTG40N60A4 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 75A, 600V, N-Channel, TO-247

Insulated Gate Bipolar Transistor, 75A, 600V, N-Channel, TO-247

Supplier's Site Datasheet
Single IGBTs - HGTG40N60A4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG40N60A4-ND
Single IGBTs HGTG40N60A4-ND
IGBT 600V 75A 625W Through Hole TO-247-3

IGBT 600V 75A 625W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTG40N60A4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG40N60A4
Discrete Semiconductor Products - Transistors - IGBTs HGTG40N60A4
IGBT 600V 75A TO247-3

IGBT 600V 75A TO247-3

Supplier's Site
Single Igbt, 600V, 75A; Continuous Collector Current Onsemi - 60K5973 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 75A; Continuous Collector Current Onsemi
60K5973
Single Igbt, 600V, 75A; Continuous Collector Current Onsemi 60K5973
SINGLE IGBT, 600V, 75A; Continuous Collector Current:75A; Power Dissipation:625W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 75A; Continuous Collector Current:75A; Power Dissipation:625W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
HGTG40N60A4
IGBT Transistors HGTG40N60A4
IGBT Transistors 600V N-Channel IGBT SMPS Series

IGBT Transistors 600V N-Channel IGBT SMPS Series

Buy Now Datasheet
Single IGBTs - HGTG40N60A4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTG40N60A4
Single IGBTs HGTG40N60A4
IGBT 600V 75A TO247-3

IGBT 600V 75A TO247-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-HGTG40N60A4 204794-HGTG40N60A4 HGTG40N60A4 HGTG40N60A4-ND HGTG40N60A4 60K5973 HGTG40N60A4 HGTG40N60A4
Product Name 600V 75A IGBT Transistor IGBTs - Single - HGTG40N60A4 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single Igbt, 600V, 75A; Continuous Collector Current Onsemi IGBT Transistors Single IGBTs
PD 625000 milliwatts 625000 milliwatts 625000 milliwatts
Unlock Full Specs
to access all available technical data