Renesas Electronics Corporation Ultra High Frequency Matched Pair Transistors HFA3134IHZ96

Description
The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the PNP transistors have an fT of 7GHz. Both types exhibit low noise, making them ideal for high frequency amplifier and mixer applications.brbr Both arrays are matched high frequency transistor pairs. The matching simplifies DC bias problems and it minimizes imbalances in differential amplifier configurations. Their high fT enables the design of UHF amplifiers which exhibit exceptional stability.
Request a Quote Datasheet
Description
The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the PNP transistors have an fT of 7GHz. Both types exhibit low noise, making them ideal for high frequency amplifier and mixer applications.brbr Both arrays are matched high frequency transistor pairs. The matching simplifies DC bias problems and it minimizes imbalances in differential amplifier configurations. Their high fT enables the design of UHF amplifiers which exhibit exceptional stability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High Frequency Matched Pair Transistors - HFA3134IHZ96 - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra High Frequency Matched Pair Transistors
HFA3134IHZ96
Ultra High Frequency Matched Pair Transistors HFA3134IHZ96
The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the PNP transistors have an fT of 7GHz. Both types exhibit low noise, making them ideal for high frequency amplifier and mixer applications.brbr Both arrays are matched high frequency transistor pairs. The matching simplifies DC bias problems and it minimizes imbalances in differential amplifier configurations. Their high fT enables the design of UHF amplifiers which exhibit exceptional stability.

The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the PNP transistors have an fT of 7GHz. Both types exhibit low noise, making them ideal for high frequency amplifier and mixer applications.brbr Both arrays are matched high frequency transistor pairs. The matching simplifies DC bias problems and it minimizes imbalances in differential amplifier configurations. Their high fT enables the design of UHF amplifiers which exhibit exceptional stability.

Supplier's Site Datasheet
Bipolar RF Transistors - HFA3134IHZ96CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
HFA3134IHZ96CT-ND
Bipolar RF Transistors HFA3134IHZ96CT-ND
RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT

RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT

Buy Now Datasheet
Bipolar RF Transistors - HFA3134IHZ96TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
HFA3134IHZ96TR-ND
Bipolar RF Transistors HFA3134IHZ96TR-ND
RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT

RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT

Buy Now Datasheet
Bipolar RF Transistors - HFA3134IHZ96DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
HFA3134IHZ96DKR-ND
Bipolar RF Transistors HFA3134IHZ96DKR-ND
RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT

RF Transistor 2 NPN (Dual) 9V 26mA 8.5GHz Surface Mount 6-SOT

Buy Now Datasheet
Singapore, Singapore
8.5GHz 11V 26mA SOT-23 Bipolar Transistor
283-HFA3134IHZ96
8.5GHz 11V 26mA SOT-23 Bipolar Transistor 283-HFA3134IHZ96
NPN BJT Transistor 8.5GHz 11V 26mA SOT-23 SM T/R Product overview: HFA3134IHZ96 from Intersil is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5GHz, 11V, 26mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 8.5GHz, 11V, 26mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3134IHZ96 can be used for catalog matching and distributor lookup.

NPN BJT Transistor 8.5GHz 11V 26mA SOT-23 SM T/R Product overview: HFA3134IHZ96 from Intersil is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5GHz, 11V, 26mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 8.5GHz, 11V, 26mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3134IHZ96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HFA3134IHZ96 - Rochester Electronics
Newburyport, MA, United States
RF Small Signal Bipolar Transistor, 0.026A I(C), 2-Element, Ultra High Frequency Band, Silicon, NPN

RF Small Signal Bipolar Transistor, 0.026A I(C), 2-Element, Ultra High Frequency Band, Silicon, NPN

Supplier's Site Datasheet
 - HFA3134IHZ96 - Rochester Electronics
Newburyport, MA, United States
RF Small Signal Bipolar Transistor, 0.026A I(C), 2-Element, Ultra High Frequency Band, Silicon, NPN

RF Small Signal Bipolar Transistor, 0.026A I(C), 2-Element, Ultra High Frequency Band, Silicon, NPN

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - HFA3134IHZ96 - 1043251-HFA3134IHZ96 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - HFA3134IHZ96
1043251-HFA3134IHZ96
TRANSISTORS - RF Transistors (BJT) - HFA3134IHZ96 1043251-HFA3134IHZ96
Manufacturer: Intersil Win Source Part Number: 1043251-HFA3134IHZ96 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 8.5GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 2.4dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 26mA VCEO Maximum Collector-Emitter Breakdown Voltage: 9V Typical Gain (hFE) (Min): 48 @ 10mA, 2V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 1043251-HFA3134IHZ96
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 8.5GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 2.4dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 26mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 9V
Typical Gain (hFE) (Min): 48 @ 10mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - HFA3134IHZ96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
HFA3134IHZ96
Discrete Semiconductor Products - Transistors - Bipolar (BJT) HFA3134IHZ96
RF SMALL SIGNAL BIPOLAR TRANSIST

RF SMALL SIGNAL BIPOLAR TRANSIST

Supplier's Site
Sheung Wan, Hong Kong
RF Bipolar Transistors
HFA3134IHZ96
RF Bipolar Transistors HFA3134IHZ96
RF Bipolar Transistors W/ANNEAL TXARRAY 2X NPN MATCHED INDE

RF Bipolar Transistors W/ANNEAL TXARRAY 2X NPN MATCHED INDE

Buy Now Datasheet
Rf Transistor, Npn, 11V, 8.5Ghz, Sot-23, Full Reel; Transistor Polarity Renesas - 57K3793 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 11V, 8.5Ghz, Sot-23, Full Reel; Transistor Polarity Renesas
57K3793
Rf Transistor, Npn, 11V, 8.5Ghz, Sot-23, Full Reel; Transistor Polarity Renesas 57K3793
RF TRANSISTOR, NPN, 11V, 8.5GHZ, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:11V; DC Collector Current:26mA; Power Dissipation Pd:-; DC Current Gain hFE:100hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

RF TRANSISTOR, NPN, 11V, 8.5GHZ, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:11V; DC Collector Current:26mA; Power Dissipation Pd:-; DC Current Gain hFE:100hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 9V, 0.026A, Sot-23; Transistor Polarity Renesas - 84AC6704 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 9V, 0.026A, Sot-23; Transistor Polarity Renesas
84AC6704
Trans, Npn, 9V, 0.026A, Sot-23; Transistor Polarity Renesas 84AC6704
TRANS, NPN, 9V, 0.026A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:9V; DC Collector Current:26mA; Power Dissipation Pd:-; DC Current Gain hFE:48hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

TRANS, NPN, 9V, 0.026A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:9V; DC Collector Current:26mA; Power Dissipation Pd:-; DC Current Gain hFE:48hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number HFA3134IHZ96 HFA3134IHZ96CT-ND 283-HFA3134IHZ96 HFA3134IHZ96 1043251-HFA3134IHZ96 HFA3134IHZ96 HFA3134IHZ96 57K3793 84AC6704
Product Name Ultra High Frequency Matched Pair Transistors Bipolar RF Transistors 8.5GHz 11V 26mA SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - HFA3134IHZ96 Discrete Semiconductor Products - Transistors - Bipolar (BJT) RF Bipolar Transistors Rf Transistor, Npn, 11V, 8.5Ghz, Sot-23, Full Reel; Transistor Polarity Renesas Trans, Npn, 9V, 0.026A, Sot-23; Transistor Polarity Renesas
Polarity NPN NPN NPN NPN NPN; 2 NPN (Dual) NPN NPN
Package Type SOT6 SOT23; SOT-23-6 SOT23 SOT3; SOT23; SOT-23-6 TO-3; SOT23 TO-3; SOT23
Noise Figure 2.4 dB
IC(max) 26 milliamps
VCEO 9 volts 9 volts
Unlock Full Specs
to access all available technical data