onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW216A-TL-2WX

Description
Trans MOSFET N-CH 35V 4.5A 8-Pin SOIC T/R
Request a Quote Datasheet
Description
Trans MOSFET N-CH 35V 4.5A 8-Pin SOIC T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FW216A-TL-2WX - Rochester Electronics
Newburyport, MA, United States
Trans MOSFET N-CH 35V 4.5A 8-Pin SOIC T/R

Trans MOSFET N-CH 35V 4.5A 8-Pin SOIC T/R

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FW216A-TL-2WX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW216A-TL-2WX
MOSFET

MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FW216A-TL-2WX FW216A-TL-2WX
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1324 - 1149766-AUIRF1324 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers