onsemi FET, MOSFET Arrays FW813-TL-H

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FW813-TL-H - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
FET, MOSFET Arrays - FW813-TL-H-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FW813-TL-H-ND
FET, MOSFET Arrays FW813-TL-H-ND
Mosfet Array 2 N-Channel (Dual) 60V 5A 2.5W Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 60V 5A 2.5W Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60V 5A MOSFET Transistor
289-FW813-TL-H
N-Channel Dual 60V 5A MOSFET Transistor 289-FW813-TL-H
Power MOSFET 60V 5A 49 mOhm Dual N-Channel SOP8, 1000-REEL Product overview: FW813-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 5A, 49 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW813-TL-H can be used for catalog matching and distributor lookup.

Power MOSFET 60V 5A 49 mOhm Dual N-Channel SOP8, 1000-REEL Product overview: FW813-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 5A, 49 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FW813-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 96 Segment FET Feature: Temperature Protection Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Configuration: 96 Segment
FET Feature: Temperature Protection
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FW813-TL-H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FW813-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FW813-TL-H
MOSFET 2N-CH 60V 5A 8SOP

MOSFET 2N-CH 60V 5A 8SOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FW813-TL-H FW813-TL-H-ND 289-FW813-TL-H FW813-TL-H
Product Name FET, MOSFET Arrays N-Channel Dual 60V 5A MOSFET Transistor Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type DIP8 "8-SOIC (0.173"", 4.40mm Width)" SOT3
Unlock Full Specs
to access all available technical data