The HCPL2531M is a dual-channel, 8-pin DIP high-speed transistor optocoupler featuring a 1 MBit/s data rate, guaranteed current transfer ratio from 0°C to 70°C, and no base connection for improved noise immunity. It meets UL1577 and DIN EN/IEC60747-5-5 safety standards with 5,000 VAC RMS isolation for one minute, 890 V IORM maximum working insulation voltage, 8.0 mm external creepage, and 7.4 mm external clearance. The operating temperature range is -40°C to 100°C, with a maximum junction temperature of 125°C. Output current per channel is limited to 8 mA average and 16 mA peak, with a maximum supply voltage of 20 V.
High Speed Transistor Optocouplers
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | HCPL2531TVM |
| Package Type | PDIP-8 |