onsemi 100V 10A MOSFET Transistor HUF76609D3

Description
10A, 100V, 0.168ohm, N-Channel Power MOSFET, TO-251AA
Request a Quote Datasheet
Description
10A, 100V, 0.168ohm, N-Channel Power MOSFET, TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUF76609D3 - Rochester Electronics
Newburyport, MA, United States
10A, 100V, 0.168ohm, N-Channel Power MOSFET, TO-251AA

10A, 100V, 0.168ohm, N-Channel Power MOSFET, TO-251AA

Supplier's Site Datasheet
Singapore, Singapore
100V 10A MOSFET Transistor
278-HUF76609D3
100V 10A MOSFET Transistor 278-HUF76609D3
MOSFET N-CH 100V 10A IPAK Product overview: HUF76609D3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76609D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10A IPAK Product overview: HUF76609D3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76609D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF76609D3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76609D3-ND
Single FETs, MOSFETs HUF76609D3-ND
N-Channel 100V 10A (Tc) 49W (Tc) Through Hole I-PAK

N-Channel 100V 10A (Tc) 49W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76609D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76609D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76609D3
MOSFET N-CH 100V 10A IPAK

MOSFET N-CH 100V 10A IPAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number HUF76609D3 278-HUF76609D3 HUF76609D3-ND HUF76609D3
Product Name 100V 10A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
rDS(on) 0.1680 ohms
Package Type TO-251AA Tube TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data